1-745497-6

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-745497-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-745497-6
Series Information for 1-745497-6 - TE Connectivity
  • Status: Active
  • Product Code: 4944
  • Global Product Line: 248
  • GPL Description: Data and Devices

Description

RCPT ASSY,37P,HDE,MS

Specifications

Color:
Black
Number of Rows:
2
Preloaded:
Yes
Contact Size:
20
Wire Size:
.05 – .15mm², 30 – 26AWG
Comment:
Connectors can be made available with clinch nuts, contact AMP Incorporated, HDE connectors are designed for terminating solid or stranded (7-strand max.) wire.
Shell Size:
4
Wire/Cable Type:
Round Jacketed Cable, Discrete Wire
Connector Style:
Receptacle
Shielded:
Yes

Compatibility

  • Compatible Parts: 788458-1, 5-338171-2, 6-338171-2, 747252-4, 747843-4, 747843-6, 747375-2, 747375-8, 787686-1, 4-338312-2, 6-338312-2, 7-338312-2, 745413-1, 205714-7, 58074-1, 608868-1, 543426-1, 543426-2, 206509-1, 2-338171-2, 1-745498-5, 6-747843-7, 1658608-1, 1658613-1, 1-747950-4, 1-747950-5, 1-745498-6, 5747375-2, 5747375-8, 5787686-1, 5747843-2, 5747843-4, 5747843-6, 2-5747705-1, 5750060-1, 5786534-1, 5788458-1, 5745354-4, 5205714-7, 5745413-1, 5747252-4, 5747835-4, 5747835-6, 5745174-1, 5745174-2, 5745174-3, 5745174-4, 5745174-5, 5747100-1, 5747100-3, 5747100-7, 5748676-4, 5748677-4, 2-5745174-7
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
RCPT ASSY,37P,HDE,MS
Avnet America
Conn D-Subminiature SKT 37 POS 2.76mm Crimp ST Cable Mount 37 Terminal 1 Port
Avnet Europe
Conn D-Subminiature SKT 37 POS 2.76mm Crimp ST Cable Mount 37 Terminal 1 Port
Future Electronics
HDE20 Series 37 Position Socket Discrete Wire IDC D-Sub Connector

Similar Products