Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0745497-5,
C21157-000 |
Prices starting from US$7.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.01
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$12.50
|
2,274
in stock
|
Buy Now | |
Chip One Stop
from US$7.28
|
2,274
in stock
|
Buy Now | |
Distrelec
from US$11.76
|
2,274
in stock
|
Buy Now | |
Farnell
from US$12.93
|
1,479
in stock
|
Buy Now | |
Heilind Electronics
from US$13.25
|
1,315
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.25
|
258
in stock
|
Buy Now | |
Newark Electronics
from US$7.10
|
168
in stock
|
Buy Now | |
TE Store
from US$16.54
|
118
in stock
|
Buy Now | |
RS Americas
from US$12.35
|
5
in stock
|
Buy Now | |
Future Electronics
from US$10.65
|
-
|
Buy Now | |
Avnet America
from US$10.16
|
-
|
Buy Now | |
Boersig
from US$12.88
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Shell Size | 4 |
D-Sub Standard Connectors DSUB C37S IDC 26-22 AWG | Rapid Electronics |
TE Connectivity 37 HDE MS RCPT 22-26 LEAD FREE D Subminiature Connector 37 Contact(s) Female 0.109 inch Pitch IDC Terminal Hole .115-.125 Receptacle | Distrelec |
D SUB CONN, RCPT, 37POS, DC, IDC/IDT | Farnell |
37 HDE MS RCPT22-26LEAD FREE | Heilind Electronics |
D Sub Connector, Standard, 37 Position, Receptacle | Newark Electronics |
37 HDE MS RCPT,22-26,LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 37 Receptacle 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745497-5 | Internal Number: 1-745497-5 | Alias Number: AMP-1-0745497-5 | TE Connectivity | TE Store |
Conn, D-Sub, Cable Socket,37Pos, STR, HDE-20Series, IDC,26-22AWG, FullMetalShell | TE Connectivity 1-745497-5 | RS Americas |
HDE20 Series 37 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 37 POS 2.76mm Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DC |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1-745497-5?
Additional datasheets, footprints and schematics for 1-745497-5 are listed on our Part Details page. You can also find images and similar parts to 1-745497-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745497-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745497-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745497-5 fall under?
The 1-745497-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745497-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745497-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745497-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745497-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 1-745497-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745497-5 often in real-time on the comparison pages.
What if I can't find stock of 1-745497-5?
You can fill out our help required form which you can use to request a quote for 1-745497-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.