1-745498-6

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-745498-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-745498-6
Details for TE Store
1-745498-6
PLUG ASSY,37P,HDE,MS Connector Style:Plug
Buy Directly from TE Store (133 in Stock)
$12.9600 per unit
Series Information for 1-745498-6 - TE Connectivity
  • Status: Active
  • Product Code: 4944
  • Global Product Line: 248
  • GPL Description: Data and Devices

Description

PLUG ASSY,37P,HDE,MS

Specifications

Color:
Black
Number of Rows:
2
Preloaded:
Yes
Contact Size:
20
Wire Size:
30 – 26AWG, .05 – .15mm²
Comment:
Connectors can be made available with clinch nuts, contact AMP Incorporated, Individual conductor strands should be larger than 0.127 in. [.005] diameter.
Connector Style:
Plug
Wire/Cable Type:
Round Jacketed Cable, Discrete Wire
Shell Size:
4
Shielded:
Yes

Compatibility

  • Compatible Parts: 747713-2, 747714-2, 747715-2, 745784-4, 747847-4, 747847-6, 745996-4, 747301-2, 747301-8, 1-747301-4, 1-747301-6, 2-747709-0, 787685-1, 4-338316-2, 6-338316-2, 7-338316-2, 8-338316-2, 745189-7, 747315-1, 58074-1, 608868-1, 788802-1, 2-1393480-0, 7-1393740-3, 543426-1, 543426-2, 2-1392010-6, 3-1392010-7, 3-1392010-8, 1658610-1, 1658612-1, 1-745497-5, 6-747847-7, 1-745497-6, 5747301-2, 5747301-8, 5747315-1, 5787685-1, 5747839-4, 1-5747301-4, 1-5747301-6, 2-5747709-0, 5747847-4, 5747847-6, 5788802-1, 5747713-2, 5747714-2, 5747715-2, 5745115-2, 5745441-4, 5745784-4, 5745784-6, 5745996-4, 5745189-1, 5745189-7, 5745174-1, 5745174-2, 5745174-3, 5745174-4, 5745174-5, 5747100-1, 5747100-3, 5747100-7, 5748676-4, 5748677-4, 2-5745174-7
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn D-Subminiature PL 37 POS 2.76mm Crimp ST Cable Mount 37 Terminal 1 Port
Avnet Europe
Conn D-Subminiature PL 37 POS 2.76mm Crimp ST Cable Mount 37 Terminal 1 Port
TE Store
PLUG ASSY,37P,HDE,MS Connector Style:Plug;Shielded:Yes;Number of Rows:2;Preloaded:Yes;Contact Size:20 Plug 2 | Idc D-Sub Connector | TE Connectivity
Future Electronics
HDE20 Series 37 Position Plug Discrete Wire IDC D-Sub Connector

Similar Products