Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.38
|
311
in stock
|
Buy Now | |
TE Store
from US$16.22
|
3,057
in stock
|
Buy Now | |
Newark Electronics
from US$13.22
|
311
in stock
|
Buy Now | |
element14
from US$10.68
|
311
in stock
|
Buy Now | |
Rapid Electronics
from US$10.37
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$19.10
|
56
in stock
|
Buy Now | |
Distrelec
from US$17.56
|
56
in stock
|
Buy Now | |
Avnet America
from US$14.68
|
-
|
Buy Now | |
RS Americas
from US$12.72
|
-
|
Buy Now | |
Avnet Asia
from US$4.55
|
-
|
Buy Now | |
Boersig
from US$12.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Plastic | No |
Shell Plating Material | Tin |
Shell Material | Carbon Steel |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 37 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .109in, 2.77mm |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Threaded Insert Material | Brass |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | Front Metal Shell |
Shell Size | 4 |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
37 RCPT SP/FMS INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 37 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 4 & 2.77Mm | Part Number: 5747301-7 | Internal Number: 5747301-7 | TE Connectivity | TE Store |
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant: Yes |Amp Te Connectivity 5747301-7 | Newark Electronics |
D SUB CONNECTOR, RECEPTACLE, 37POS | element14 |
D-Sub Standard Connectors DSUB C37S V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Receptacle T/H | Distrelec |
Conn D-Subminiature SKT 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
AMPLIMITE HD-20 Series,37 Way Mount PCB D-sub Conn Socket,2.77mm Pitch | TE Connectivity 5747301-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5747301-7?
Additional datasheets, footprints and schematics for 5747301-7 are listed on our Part Details page. You can also find images and similar parts to 5747301-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747301-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747301-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747301-7 fall under?
The 5747301-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747301-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747301-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747301-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747301-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5747301-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747301-7 often in real-time on the comparison pages.
What if I can't find stock of 5747301-7?
You can fill out our help required form which you can use to request a quote for 5747301-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.