Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Shield Material | Steel |
Shell Plating Material | Tin |
Shell Material | Steel |
Color | Black |
Preloaded | Yes |
Pre-Assembled | No |
Number of Positions | 37 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Size | 20 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Accepts Cable Diameter (Max) | .562in, 14.27mm |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Wire Size | .15 – .4mm², 26 – 22AWG |
Solid Wire Size | .13 – .32mm², 26 – 22AWG |
Cable Outside Diameter | .338 – .562in, 8.59 – 14.28mm |
Cable Insulation Diameter | 8.59 – 14.28mm, .338 – .562in |
Enclosure | With |
Centerline (Pitch) | 2.77mm, .109in |
Insert Flammability Rating | UL 94V-0 |
Jackscrew Material | Zinc Alloy |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Mating Connector Lock Type | Jackscrews |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 |
Mating Connector Lock | With |
Wire Insulation Support | With |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 14.27 [.562] for Shielding Enclosure Expansion Tool 58241-2. |
Packaging Method | Package |
Packaging Quantity | 1 |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Enclosure Material | PVC |
Grade | Standard |
Shielded | Yes |
Grounding Indents | With |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shell Size | 4 |
Sealable | No |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Kit,plug,37P,hde,shld Enclsre |Amp Te Connectivity 1-747950-6 | Newark Electronics |
Conn D-Subminiature PIN 37 POS IDT ST Cable Mount 37 Terminal 1 Port Bulk | Avnet America |
KIT, PLUG,37P, HDE, SHLD ENCLSRE, IDC D-Sub Connectors | TE Connectivity 1-747950-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-747950-6?
Additional datasheets, footprints and schematics for 1-747950-6 are listed on our Part Details page. You can also find images and similar parts to 1-747950-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747950-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747950-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747950-6 fall under?
The 1-747950-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747950-6 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747950-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747950-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747950-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1-747950-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747950-6 often in real-time on the comparison pages.
What if I can't find stock of 1-747950-6?
You can fill out our help required form which you can use to request a quote for 1-747950-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.