Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.46
|
638
in stock
|
Buy Now | |
Newark Electronics
from US$19.34
|
638
in stock
|
Buy Now | |
Rapid Electronics
from US$17.36
|
638
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
638
in stock
|
Buy Now | |
Farnell
from US$35.17
|
512
in stock
|
Buy Now | |
Avnet America
from US$15.28
|
-
|
Buy Now | |
Boersig
from US$18.02
|
-
|
Buy Now | |
TE Store
from US$28.75
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Shell Material | Steel |
Shield Material | Steel |
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Color | Black |
Number of Positions | 37 |
Number of Rows | 2 |
Pre-Assembled | No |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Size | 20 |
Contact Type | Socket |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Solid Wire Size | .13 – .32mm², 26 – 22AWG |
Cable Insulation Diameter | 5.84 – 14.28mm, .23 – .562in |
Cable Outside Diameter | .23 – .562in, 5.84 – 14.28mm |
Accepts Cable Diameter (Max) | 14.27mm, .562in |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Centerline (Pitch) | 1.38mm, .054in |
Enclosure | With |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Wire Insulation Support | With |
Mating Connector Lock Type | Mounting Holes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention Type | None |
Mounting Angle | Straight |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged. |
Packaging Method | Package |
Packaging Quantity | 1 |
Shielded | Yes |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Grounding Indents | Without |
Product Type | Connector |
Grade | Standard |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn Kit Rcpt 37P Hde Shld Hdwre |Amp Te Connectivity 747564-9 | Newark Electronics |
D-Sub Standard Conn KIT RCPT 37P HDE SHLD HDWRE | Rapid Electronics |
TE Connectivity KIT RCPT 37P HDE SHLD HDWRE D-Sub Standard Connectors KIT RCPT 37P HDE SHLD HDWRE | Distrelec |
Conn D-Subminiature SKT 37 POS 2.77mm IDT RA Cable Mount 37 Terminal 1 Port Bulk | Avnet America |
Special Order: KIT,RCPT,37P,HDE,SHLD HDWRE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Receptacle 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Receptacle Kit & Cable To Cable & Signal & 2.77 Mm | Part Number: 747564-9 | Internal Number: 747564-9 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DC |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747564-9?
Additional datasheets, footprints and schematics for 747564-9 are listed on our Part Details page. You can also find images and similar parts to 747564-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747564-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747564-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747564-9 fall under?
The 747564-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747564-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747564-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 747564-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747564-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 747564-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747564-9 often in real-time on the comparison pages.
What if I can't find stock of 747564-9?
You can fill out our help required form which you can use to request a quote for 747564-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.