Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Zinc |
---|---|
Post Size | .025in, .508mm |
Shell Material | Steel |
Plastic | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 37 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Glass-Filled PBT, Glass-Filled Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Connector Lock | Without |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 56 |
Connector Style | Receptacle |
Grounding Straps | Without |
Connector System | Board-to-Board |
Shell Size | 4 |
Shell Type | Front Metal Shell |
Product Type | Connector |
Footprint | 13.84mm, .545in |
Row-to-Row Spacing | 2.84 mm, .112 in |
Profile | Standard |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 RCPT RA/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 37 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 4 & 2.77Mm | Part Number: 5205860-1 | Internal Number: 5205860-1 | TE Connectivity | TE Store |
D-Sub Connector, R/A, Rcpt, 37Pos, Th | Newark Electronics |
D Sub Connector, DB37, Standard, Receptacle, AMPLIMITE HDP Series, 37 Contacts, DC, Solder | Avnet America |
37 RCPT RA/MS STD, PCB D-Sub Connectors | TE Connectivity 5205860-1 | RS Americas |
D-SUB CONNECTOR, R/A, RCPT, 37POS, TH | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HDP Series |
Connector Body Material | Steel Body |
Where can I find additional details, specifications and documents for a 5205860-1?
Additional datasheets, footprints and schematics for 5205860-1 are listed on our Part Details page. You can also find images and similar parts to 5205860-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205860-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205860-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205860-1 fall under?
The 5205860-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5205860-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205860-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205860-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205860-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5205860-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205860-1 often in real-time on the comparison pages.
What if I can't find stock of 5205860-1?
You can fill out our help required form which you can use to request a quote for 5205860-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.