Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Material | Metal Plated Thermoplastic |
---|---|
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Material | Nickel over Copper |
Cable Exit Angle | 180 |
Number of Positions | 37 |
Cable Insulation Diameter | 16.51mm, .65in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Shielded | Yes |
Shell Size | 4 |
Grommets | Without |
Accessory Type | Backshell/Cable Clamp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CABLE CLAMP KIT,SZ 4 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 4 Shielded: Yes Number of Positions: 37 Cable Clamp Kit Thermoplastic 4 | Connector Strain Relief | Part Number: 5747100-1 | Internal Number: 5747100-1 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 4, Thermoplastic | Newark Electronics |
Connector Accessories 37 POS Backshell/Cable Clamp Thermoplastic Bright Nickel Over Copper Finish Shell Size 4 Individual | Avnet America |
CABLE CLAMP KIT, SZ 4 | TE Connectivity 5747100-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5747100-1?
Additional datasheets, footprints and schematics for 5747100-1 are listed on our Part Details page. You can also find images and similar parts to 5747100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747100-1 fall under?
The 5747100-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5747100-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747100-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5747100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747100-1 often in real-time on the comparison pages.
What if I can't find stock of 5747100-1?
You can fill out our help required form which you can use to request a quote for 5747100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.