Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.32
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$6.90
|
18,662
in stock
|
Buy Now | |
Chip One Stop
from US$4.20
|
18,662
in stock
|
Buy Now | |
Heilind Electronics
from US$5.43
|
9,348
in stock
|
Buy Now | |
Electro Enterprises
from US$3.55
|
1,914
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.43
|
1,558
in stock
|
Buy Now | |
element14
from US$6.84
|
518
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
406
in stock
|
Buy Now | |
Powell Electronics
from US$9.44
|
310
in stock
|
Buy Now | |
Avnet America
from US$5.65
|
168
in stock
|
Buy Now | |
RS Americas
from US$6.34
|
163
in stock
|
Buy Now | |
Future Electronics
from US$6.89
|
100
in stock
|
Buy Now | |
Farnell
from US$6.24
|
82
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.73
|
42
in stock
|
Buy Now | |
Conrad
from US$9.56
|
5
in stock
|
Buy Now | |
Distrelec
from US$6.80
|
2
in stock
|
Buy Now | |
Boersig
from US$8.10
|
-
|
Buy Now | |
Carlton-Bates
from US$7.45
|
-
|
Buy Now | |
TTI Europe
from US$3.87
|
-
|
Buy Now | |
TE Store
from US$9.57
|
-
|
Buy Now | |
Sager
from US$4.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Zinc Alloy |
---|---|
Cable Exit Angle | 180 |
Grommets per Set | 6 |
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 37 |
Cable Insulation Diameter | .255 – .47in, 6.48 – 11.94mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Grommets | With |
Shell Size | 4 |
Shielded | Yes |
Accessory Type | Backshell/Cable Clamp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE 5748676-4 Amplimite D-sub Connector Cover Die Cast Nickel 37P | Rapid Electronics |
DIE CAST CBL CLMP KITSZ 4 | Heilind Electronics |
CABLE CLAMP KIT, SIZE 4, ZINC ALLOY | element14 |
Cable Clamp Kit, Size 4, Zinc Alloy | Newark Electronics |
Connector Accessories Clamp For 37 POS Connector Zinc Alloy Individual | Avnet America |
Hood D-Sub 37Pos Str.Exit AMP Die-CastMetal 0.255-0.470In.CblDia EMI/RFIShield | TE Connectivity 5748676-4 | RS Americas |
AMPLIMITE 37 Position Shell Size 4 Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
BACKSHELL, D, DIECAST, 37WAY | Farnell |
Number of pins (num): 37 | Conrad |
TE Connectivity D-Sub metal hood Poles 37 | Distrelec |
AMPLIMITE 5748676-4 Subminiature D Backshell, 37 pos., 2.73 x 0.62 x 1.92 in., 0.470 in. Cable Capacty, Die-Cast | Carlton-Bates |
DIE CAST CBL CLMP KIT,SZ 4 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 4 Shielded: Yes Number of Positions: 37 Cable Clamp Kit Zinc 4 | Connector Strain Relief | Part Number: 5748676-4 | Internal Number: 5748676-4 | TE Connectivity | TE Store |
D-Sub Backshells KIT W/GROMMETS 37P .47 | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 11.94mm |
Cable Diameter Min | 6.48mm |
Colour | Nickel |
Material | Zinc Alloy |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748676-4?
Additional datasheets, footprints and schematics for 5748676-4 are listed on our Part Details page. You can also find images and similar parts to 5748676-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748676-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748676-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748676-4 fall under?
The 5748676-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748676-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748676-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748676-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748676-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for 5748676-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748676-4 often in real-time on the comparison pages.
What if I can't find stock of 5748676-4?
You can fill out our help required form which you can use to request a quote for 5748676-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.