Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.77
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$8.16
|
4,854
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.16
|
971
in stock
|
Buy Now | |
Rapid Electronics
from US$9.57
|
370
in stock
|
Buy Now | |
Distrelec
from US$12.64
|
329
in stock
|
Buy Now | |
TE Store
from US$12.13
|
58
in stock
|
Buy Now | |
element14
from US$10.23
|
56
in stock
|
Buy Now | |
Farnell
from US$8.31
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$9.44
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$8.78
|
28
in stock
|
Buy Now | |
Avnet America
from US$8.33
|
8
in stock
|
Buy Now | |
RS Americas
from US$12.12
|
1
in stock
|
Buy Now | |
Future Electronics
from US$8.27
|
-
|
Buy Now | |
Boersig
from US$9.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Zinc Alloy |
---|---|
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel over Copper |
Cable Exit Angle | 180 |
Number of Positions | 37 |
Cable Insulation Diameter | 12.7mm, .5in |
Identification Letter | N |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Quantity | 1 |
Packaging Method | Bag |
Shell Size | 4 |
Shielded | Yes |
Product Type | Accessory |
Grommets | Without |
Accessory Type | Backshell/Cable Clamp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CABLE CLAMP KITSZ 4.500 | Heilind Electronics |
D-Sub Backshells DIE CAST SHLD 37 .50 | Rapid Electronics |
TE Connectivity - AMP CABLE CLAMP KITSZ 4.500 | Distrelec |
CABLE CLAMP KIT,SZ 4,.500 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 4 Shielded: Yes Number of Positions: 37 Cable Clamp Kit Zinc 4 | Connector Strain Relief | Part Number: 5745174-3 | Internal Number: 5745174-3 | TE Connectivity | TE Store |
D-SUB BACK SHELL, 180DEG, DC, ZINC | element14 |
Cable Clamp Kit, Size 4, 180Deg | Newark Electronics |
AMPLIMITE shielded cable clamp, size 4 | RS |
Connector Accessories 37 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 4 Individual | Avnet America |
Hood, D-Sub, 37Pos, StraightExit, AMP, Die-CastMetal, 0.500In.Dia, EMI/RFIShield | TE Connectivity 5745174-3 | RS Americas |
HD20 Series 37 Position Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745174-3?
Additional datasheets, footprints and schematics for 5745174-3 are listed on our Part Details page. You can also find images and similar parts to 5745174-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745174-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745174-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745174-3 fall under?
The 5745174-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745174-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745174-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745174-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745174-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 5745174-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745174-3 often in real-time on the comparison pages.
What if I can't find stock of 5745174-3?
You can fill out our help required form which you can use to request a quote for 5745174-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.