RF Receivers - Sub 2.4GHz ISM Band
Parts from RF Receivers - Sub 2.4GHz ISM Band Category
RF RECEIVER, 108MHZ, -20 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:AM, FM; Sensitivity dBm:-; Data Rate:-; Receiving Current:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes
GPSS WL SKU APP2; Frequency Min:290MHz; Frequency Max:1.02GHz; RF / IF Modulation:FSK, OOK; Sensitivity dBm:-120dBm; Data Rate:300Kbps; Receiving Current:16mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RF IC Case Style:QFN RoHS Compliant: Yes
Frequency Min:310MHz; Frequency Max:350MHz; RF / IF Modulation:ASK; Sensitivity dBm:-113dBm; Data Rate:-; Receiving Current:4.6mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF IC Case Style:TSSOP; No. of Pins:28Pins RoHS Compliant: Yes
Frequency Min:-; Frequency Max:928MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-119dBm; Data Rate:-; Receiving Current:-; Supply Voltage Min:3.3V; Supply Voltage Max:5.5V; RF IC Case Style:TSSOP; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes
RF RX, AEC-Q100, 300-450MHZ, TQFN-32; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, FSK; Sensitivity dBm:-114dBm; Data Rate:66Kbps; Receiving Current:-; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; RF RoHS Compliant: Yes
RF RECEIVER, 300-450MHZ, TQFN-32; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK; Sensitivity dBm:-114dBm; Data Rate:100Kbps; Receiving Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes
RF RX, AEC-Q100, 300-450MHZ, TSSOP-28; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK; Sensitivity dBm:-114dBm; Data Rate:66Kbps; Receiving Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes
RF RECEIVER, 25MHZ, 1.5MBPS, SOIC-16; Frequency Min:455kHz; Frequency Max:25MHz; RF / IF Modulation:FM; Sensitivity dBm:-; Data Rate:1.5Mbps; Receiving Current:-; Supply Voltage Min:2.5V; Supply Voltage Max:4V; RF IC Case Style:SOIC RoHS Compliant: Yes
RF RECEIVER, ASK, -113DBM, TSSOP-28; Frequency Min:310MHz; Frequency Max:350MHz; RF / IF Modulation:ASK; Sensitivity dBm:-113dBm; Data Rate:-; Receiving Current:4.6mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RF Receiver RoHS Compliant: Yes
RF RECEIVER, ASK/OOK, QSOP-16; Frequency Min:850MHz; Frequency Max:950MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-109dBm; Data Rate:10Kbps; Receiving Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RF Receiver RoHS Compliant: Yes
RF RECEIVER, 240-960MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, GFSK, OOK; Sensitivity dBm:-101dBm; Data Rate:256Kbps; Receiving Current:18.5mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
RF RECEIVER, 315-917MHZ, QFN-20; Frequency Min:315MHz; Frequency Max:917MHz; RF / IF Modulation:FSK, GFSK, OOK; Sensitivity dBm:-113dBm; Data Rate:120Kbps; Receiving Current:12mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RF RoHS Compliant: Yes
RF RECEIVER, 142MHZ-1.05GHZ, QFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Sensitivity dBm:-97dBm; Data Rate:1Mbps; Receiving Current:13.7mA; Supply Voltage Min:1.8V; RoHS Compliant: Yes
RF RECEIVER, 20KBPS, 300-450MHZ, QSOP-16; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-110dBm; Data Rate:20Kbps; Receiving Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RF RoHS Compliant: Yes
GPSS WL SKU APP2; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:FSK, GFSK, OOK; Sensitivity dBm:-116dBm; Data Rate:600Kbps; Receiving Current:16.9mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
RF RECEIVER, SOIC-32; Frequency Min:-; Frequency Max:-; RF / IF Modulation:-; Sensitivity dBm:-; Data Rate:-; Receiving Current:-; Supply Voltage Min:-; Supply Voltage Max:8.5V; RF Receiver Applications:Radio Communications; RF IC RoHS Compliant: Yes
RF RECEIVER, 1.05GHZ, 1MBPS, 85DEG C ROHS COMPLIANT: YES
RF RECEIVER, 108MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
RF RECEIVER, 108MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
RF RECEIVER, 240MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES