MAX7034AUI/V+ by Analog Devices

315MHz/434MHz ASK Superheterodyne Receiver


The MAX7034 fully integrated low-power CMOS super-heterodyne receiver is ideal for receiving amplitude-shift-keyed (ASK) data in the 300MHz to 450MHz frequency range (including the popular 315MHz and 433.92MHz frequencies). The receiver has an RF sensitivity of -114dBm. With few external components and a low-current power-down mode, it is ideal for cost-sensitive and power-sensitive applications typical in the automotive and consumer markets. The MAX7034 consists of a low-noise amplifier (LNA), a fully differential image-rejection mixer, an on-chip phase-locked loop (PLL) with integrated voltage-controlled oscillator (VCO), a 10.7MHz IF limiting amplifier stage with received-signal-strength indicator (RSSI), and analog baseband data-recovery circuitry. The MAX7034 is available in a 28-pin (9.7mm x 4.4mm) TSSOP package and is specified over the automotive (-40°C to +125°C) temperature range.

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Farnell
Farnell
from US$2.96
109
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
109
in stock
Buy Now
Logo for element14
element14
from US$3.43
109
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.68
8
in stock
Buy Now

Features

Optimized for 315MHz or 433.92MHz Band
Operates from Single +3.3V/+5.0V Supply
Selectable Image-Rejection Center Frequency
Selectable x64 or x32 fLO/fXTAL Ratio
Low (< 6.7mA) Operating Supply Current
< 3.0µA Low-Current Power-Down Mode for Efficient Power Cycling
250µs Startup Time
Built-In 44dB RF Image Rejection
Excellent Receive Sensitivity Over Temperature
-40°C to +125°C Operation
-40°C to +105°C Operation (3.0V to 3.6V Supply)
AEC-Q100 Qualified

Specifications

Band/ Freq. (MHz) 300 to 450
IF Output Frequency (MHz) 10.7
Modulation Mode ASKOOK
RX Sensitivity (dBm) -114
Data Rate (kbps) (max) 66
Package/Pins TSSOP/28
BudgetaryPrice (See Notes) 2.28


MAX7034AUI/V+ Semiconductors - ICs by Analog Devices

RF RX AEC-Q100 300-450MHZ TSSOP-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Min 300MHz
Frequency Max 450MHz
RF / IF Modulation ASK
Sensitivity dBm -114dBm
Data Rate 66Kbps
Receiving Current -
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
RF Receiver Applications Automotive Remote Keyless Entry Security Garage Door Opener Home Automation Remote Controls
RF IC Case Style TSSOP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Rf Rx, Aec-Q100, 300-450Mhz, Tssop-28 | Newark Electronics
RF RX, AEC-Q100, 300-450MHZ, TSSOP-28 | element14
315MHz/434MHz ASK Superheterod | Analog Devices

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX7034AUI/V+ ?

Additional datasheets, footprints and schematics for MAX7034AUI/V+ are listed on our Part Details page. You can also find images and similar parts to MAX7034AUI/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX7034AUI/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7034AUI/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7034AUI/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX7034AUI/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX7034AUI/V+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX7034AUI/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX7034AUI/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX7034AUI/V+ ?

You can fill out our help required form which you can use to request a quote for MAX7034AUI/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay