SI4735-D60-GU RF by Silicon Labs

RF RECEIVER, 108MHZ, -20 TO 85DEG CRF Receiver

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.36

Distributor Stock
Logo for Farnell
Farnell
from US$3.36
No stock
Buy Now
Logo for element14
element14
from US$3.55
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Frequency Min 76MHz
Frequency Max 108MHz
RF / IF Modulation AM, FM
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
RoHS Compliant Yes

Alternative Descriptions

RF RECEIVER, 108MHZ, -20 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SI4735-D60-GU?

Additional datasheets, footprints and schematics for SI4735-D60-GU are listed on our Part Details page. You can also find images and similar parts to SI4735-D60-GU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SI4735-D60-GU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4735-D60-GU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SI4735-D60-GU fall under?

The SI4735-D60-GU is listed under Semiconductors - ICs > RF > RF Receivers - Sub 2.4GHz ISM Band.

Can I view similar or alternative parts?

You can view similar parts to SI4735-D60-GU when available in the RF Receivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SI4735-D60-GU you can contact the distributor directly for product support, shipping queries etc.

Is the SI4735-D60-GU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SI4735-D60-GU have stock available?

Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for SI4735-D60-GU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SI4735-D60-GU often in real-time on the comparison pages.

What if I can't find stock of SI4735-D60-GU?

You can fill out our help required form which you can use to request a quote for SI4735-D60-GU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay