MAX1471ATJ/V+ by Analog Devices

315MHz/434MHz Low-Power, 3V/5V ASK/FSK Superheterodyne Receiver


The MAX1471 low-power, CMOS, superheterodyne, RF dual-channel receiver is designed to receive both amplitude-shift-keyed (ASK) and frequency-shift-keyed (FSK) data without reconfiguring the device or introducing any time delay normally associated with changing modulation schemes. The MAX1471 requires few external components to realize a complete wireless RF digital data receiver for the 300MHz to 450MHz ISM bands. The MAX1471 includes all the active components required in a superheterodyne receiver including: a low-noise amplifier (LNA), an image-reject (IR) mixer, a fully integrated phase-locked loop (PLL), local oscillator (LO), 10.7MHz IF limiting amplifier with received-signal-strength indicator (RSSI), low-noise FM demodulator, and a 3V voltage regulator. Differential peak-detecting data demodulators are included for both the FSK and ASK analog baseband data recovery. The MAX1471 includes a discontinuous receive (DRX) mode for low-power operation, which is configured through a serial interface bus. The MAX1471 is available in a 32-pin thin QFN package and is specified over the automotive -40°C to +125°C temperature range.

Where to Buy

Prices starting from US$2.29

Distributor Stock
Logo for Farnell
Farnell
from US$2.56
25
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.29
462
in stock
Buy Now
Logo for element14
element14
from US$3.16
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.29
-
Buy Now

Features

ASK and FSK Demodulated Data on Separate Outputs
Specified over Automotive -40°C to +125°C Temperature Range
Low Operating Supply Voltage Down to 2.4V
On-Chip 3V Regulator for 5V Operation
Low Operating Supply Current 7mA Continuous Receive Mode 1.1µA Deep-Sleep Mode
7mA Continuous Receive Mode
1.1µA Deep-Sleep Mode
Discontinuous Receive (DRX) Low-Power Management
Fast-On Startup Feature < 250µs
Integrated PLL, VCO, and Loop Filter
45dB Integrated Image Rejection
RF Input Sensitivity* ASK: -114dBm FSK: -108dBm
ASK: -114dBm
FSK: -108dBm
Selectable IF BW with External Filter
Programmable Through Serial User Interface
RSSI Output and High Dynamic Range with AGC
AEC-Q100 Qualified (MAX1471ATJ/V+ Only)

Specifications

Band/ Freq. (MHz) 300 to 450
IF Output Frequency (MHz) 10.7
Modulation Mode ASKFSKOOK
RX Sensitivity (dBm) -114
Data Rate (kbps) (max) 66
Package/Pins TQFN/32
BudgetaryPrice (See Notes) 1.94


MAX1471ATJ/V+ Semiconductors - ICs by Analog Devices

RF RX AEC-Q100 300-450MHZ TQFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Min 300MHz
Frequency Max 450MHz
RF / IF Modulation ASK FSK
Sensitivity dBm -114dBm
Data Rate 66Kbps
Receiving Current -
Supply Voltage Min 2.4V
Supply Voltage Max 5.5V
RF Receiver Applications Automotive Remote Keyless Entry Tire Pressure Monitoring Sys Garage Door Opener Wireless Sensors
RF IC Case Style TQFN
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

315MHz/434MHz Low-Power, 3V/5V | Analog Devices
RF RX, AEC-Q100, 300-450MHZ, TQFN-32 | Farnell
Rf Rx, Aec-Q100, 300-450Mhz, Tqfn-32 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX1471ATJ/V+ ?

Additional datasheets, footprints and schematics for MAX1471ATJ/V+ are listed on our Part Details page. You can also find images and similar parts to MAX1471ATJ/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX1471ATJ/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1471ATJ/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1471ATJ/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX1471ATJ/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX1471ATJ/V+ have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1471ATJ/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX1471ATJ/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX1471ATJ/V+ ?

You can fill out our help required form which you can use to request a quote for MAX1471ATJ/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay