| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Frequency Min | 300MHz |
|---|---|
| Frequency Max | 928MHz |
| RF / IF Modulation | FSK, GFSK, OOK |
| Sensitivity dBm | -116dBm |
| Data Rate | 600Kbps |
| Receiving Current | 16.9mA |
| Supply Voltage Min | 1.8V |
| Supply Voltage Max | 3.6V |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CC113LRTKT?
Additional datasheets, footprints and schematics for CC113LRTKT are listed on our Part Details page. You can also find images and similar parts to CC113LRTKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC113LRTKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC113LRTKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC113LRTKT fall under?
The CC113LRTKT is listed under Semiconductors - ICs > RF > RF Receivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to CC113LRTKT when available in the RF Receivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC113LRTKT you can contact the distributor directly for product support, shipping queries etc.
Is the CC113LRTKT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC113LRTKT have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for CC113LRTKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC113LRTKT often in real-time on the comparison pages.
What if I can't find stock of CC113LRTKT?
You can fill out our help required form which you can use to request a quote for CC113LRTKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.