Status: | Active |
---|---|
Series: | MAX1473 |
RoHS: | Unknown |
Optimized for 315MHz or 433MHz ISM Band |
Operates from Single 3.3V or 5.0V Supplies |
High Dynamic Range with On-Chip AGC |
Selectable Image-Rejection Center Frequency |
Selectable x64 or x32 fLO/fXTAL Ratio |
Low 5.2mA Operating Supply Current |
< 2.5µA Low-Current Power-Down Mode for Efficient Power Cycling |
250µs Startup Time |
Built-In 50dB RF Image Rejection |
Receive Sensitivity of -114dBm |
Band/ Freq. (MHz) | 300 to 450 |
---|---|
IF Output Frequency (MHz) | 10.7 |
Modulation Mode | ASKOOK |
RX Sensitivity (dBm) | -115 |
Data Rate (kbps) (max) | 100 |
Package/Pins | TQFN/32TSSOP/28 |
BudgetaryPrice (See Notes) | 2.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | ASK |
Sensitivity dBm | -114dBm |
Data Rate | 100Kbps |
Receiving Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
RF Receiver Applications | Automotive Remote Keyless Entry Tire Pressure Monitoring Systems Garage Door Opener Sensors |
RF IC Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
315MHz/433MHz ASK Superheterod | Analog Devices |
RF RECEIVER, 300-450MHZ, TQFN-32 | Farnell |
Rf Receiver, 300-450Mhz, Tqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1473ETJ+ ?
Additional datasheets, footprints and schematics for MAX1473ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX1473ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1473ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1473ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1473ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1473ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1473ETJ+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1473ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1473ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX1473ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX1473ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.