Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.90
|
842
in stock
|
Buy Now | |
Microchip Technology
from US$1.85
|
40,375
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
842
in stock
|
Buy Now | |
element14
from US$2.14
|
842
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
Richardson RFPD
from US$2.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-110dBm sensitivity at 1kbps with 0.1% BER |
Supports bit rates up to 20kbps at 433.92MHz |
25dB image-reject mixer |
No IF filter required |
60dB analog RSSI output range |
3.0V to 3.6V supply voltage range |
4.3mA supply current at 315MHz |
6.0mA supply current at 434MHz |
0.1µA supply current in shutdown mode |
Data output squelch until valid bits detected |
16-pin QSOP package (4.9mm x 6.0mm) |
-40°C to +105°C temperature range |
3kV HBM ESD Rating |
Type | ASK/OOK Receiver |
---|---|
Power Output (dBm) | 10.00 |
Pin Count | 16 |
Packages | QSOP |
RF Receiver | True |
Operating Temperature | -40C to +105C |
RF Data Rate (Kbps) | 20 |
Frequency Range | 300MHz-450MHz |
Input Sensitivity (dBm) | -110.00 |
Rx Power Consumption (mA) | 4.30 |
Standby Current (µA) | 0.10 |
Temperature Range | -40C to +105C |
Rf Receiver, 20Kbps, 300-450Mhz, Qsop-16 | Newark Electronics |
RF RECEIVER, 20KBPS, 300-450MHZ, QSOP-16 | element14 |
MICRF220 Series 20 kbps 4.3 mA ASK/OOK Receiver with RSSI and Squelch - QSOP-16 | Future Electronics |
RF Receiver ASK/OOK 3V to 3.6V 16-Pin QSOP T/R | Avnet America |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MICRF220AYQS-TR?
Additional datasheets, footprints and schematics for MICRF220AYQS-TR are listed on our Part Details page. You can also find images and similar parts to MICRF220AYQS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF220AYQS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF220AYQS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF220AYQS-TR fall under?
The MICRF220AYQS-TR is listed under MICRF220.
Can I view similar or alternative parts?
You can view similar parts to MICRF220AYQS-TR when available in the MICRF220 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF220AYQS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF220AYQS-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF220AYQS-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MICRF220AYQS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF220AYQS-TR often in real-time on the comparison pages.
What if I can't find stock of MICRF220AYQS-TR?
You can fill out our help required form which you can use to request a quote for MICRF220AYQS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.