Small Signal Diodes
Parts from Small Signal Diodes Category
SMALL SIGNAL SWITCH DIODE, 0.1A, 80V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
DIODE, SWITCHING, 75V, 0.2W, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE, SWITCHING, 200V, 0.25W, SOD123; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Diode Case Style:SOD-123 RoHS Compliant: Yes
DIODE, FAST SWITCHING, 85V, 0.15W, SOT-523; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):155mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; No. of Pins:3Pins RoHS Compliant: Yes
DIODE, ULTRAFAST, 0.3A, 75V, SOD-523F; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:- RoHS Compliant: Yes
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:350mA; Operating Temperature Max:150°CRoHS Compliant: No
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:-; Operating Temperature Max:150°C RoHS Compliant: No
DIODE, SWITCHING, 200V, SC-74; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes
SWITCH DIODE, 250V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE, ULTRAFAST RECOVERY, 150mA, 100V, 1206, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns RoHS Compliant: Yes
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
SS SOD323 SWCH DIO 250V ROHS COMPLIANT: YES
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm Max:500mA; Operating Temperature Max:150°CRoHS Compliant: Yes
BAS16/SOT23/TO-236AB ROHS COMPLIANT: YES
SS SOD323 SWCH DIO 75V ROHS COMPLIANT: YES
SS SOT23 SWCH DIO 75V TR ROHS COMPLIANT: YES
BAS16W/SOT323/SC-70 ROHS COMPLIANT: YES
BAS19/SOT23/TO-236AB ROHS COMPLIANT: YES
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; Diode Case Style:SOT-23 RoHS Compliant: Yes