Status: | Active |
---|---|
Series: | BAS21HT |
RoHS: | Compliant |
Prices starting from US$0.0098
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0387
|
19,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
129,000
in stock
|
Buy Now | |
Avnet America
from US$0.0098
|
129,000
in stock
|
Buy Now | |
element14
from US$0.09
|
11,228
in stock
|
Buy Now | |
Farnell
from US$0.09
|
11,228
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0099
|
-
|
Buy Now | |
Avnet Asia
from US$0.0113
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAS21HT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOD-323 |
Switching Diode, 250V, Sod-323, Full Reel | Newark Electronics |
Small Signal Switching Diode, Single, 250 V, 200 mA, 1.25 V, 50 ns, 2.5 A, SOD-323, 2 Pins | Avnet America |
Switching Diode 250V 200mA SOD-323 | RS |
DIODE, SIGNAL, 250V, SOD-323 | element14 |
onsemi Small Signal Diode 200mA 250V SOD-323 | Distrelec |
BAS21H Series 250 V 200 mA Surface Mount Switching Diode - SOD-323 | Future Electronics |
Where can I find additional details, specifications and documents for a BAS21HT1G?
Additional datasheets, footprints and schematics for BAS21HT1G are listed on our Part Details page. You can also find images and similar parts to BAS21HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21HT1G fall under?
The BAS21HT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21HT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS21HT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for BAS21HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21HT1G often in real-time on the comparison pages.
What if I can't find stock of BAS21HT1G?
You can fill out our help required form which you can use to request a quote for BAS21HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.