Status: | Active |
---|---|
Series: | BAX16 |
RoHS: | Compliant |
Prices starting from US$0.0298
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
38,806
in stock
|
Buy Now | |
element14
from US$0.0323
|
38,806
in stock
|
Buy Now | |
Farnell
from US$0.0320
|
38,806
in stock
|
Buy Now | |
Chip One Stop
from US$0.0348
|
8,425
in stock
|
Buy Now | |
Avnet America
from US$0.0298
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BAX16 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 180 |
VF Max (V) | 1.5 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 120 |
CD Max (pF) | - |
Package Type | Axial Lead |
Diode, Small Signal, Do-35 | Newark Electronics |
DIODE, SMALL SIGNAL, DO-35 | element14 |
Diode, Fairchild, BAX16TR | RS |
Diode Small Signal Switching 150V 0.2A 2-Pin DO-35 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAX16TR?
Additional datasheets, footprints and schematics for BAX16TR are listed on our Part Details page. You can also find images and similar parts to BAX16TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAX16TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAX16TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAX16TR fall under?
The BAX16TR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAX16TR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAX16TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAX16TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAX16TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for BAX16TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAX16TR often in real-time on the comparison pages.
What if I can't find stock of BAX16TR?
You can fill out our help required form which you can use to request a quote for BAX16TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.