Small Signal Diodes
Parts from Small Signal Diodes Category
BAS21/SOT23/TO-236AB ROHS COMPLIANT: YES
SS SOT23 SWCH DIO 250V TR ROHS COMPLIANT: YES
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
SS SOT23 DUAL DIO 70V TR ROHS COMPLIANT: YES
BAV23/SOT143/SOT4 ROHS COMPLIANT: YES
SS SOT23 DUAL DIO 70V TR ROHS COMPLIANT: YES
BAV70W/SOT323/SC-70 ROHS COMPLIANT: YES
SS SOT23 DUAL DIO 50V TR ROHS COMPLIANT: YES
BAV99W/SOT323/SC-70 ROHS COMPLIANT: YES
SS SC70 SWCH DIO 70V TR ROHS COMPLIANT: YES
SS SOT23 SWCH DIO 70V TR ROHS COMPLIANT: YES
SS SOT23 SWCH DIO 75V TR ROHS COMPLIANT: YES
SS SOT23 DUAL DIO 70V TR ROHS COMPLIANT: YES
BAW156/SOT23/TO-236AB ROHS COMPLIANT: YES
SWITCHING DIODE SINGLE, SWITCHING, VR:300V, IF:200MA ROHS COMPLIANT: YES
Small Signal Diode, Single, 125 V, 250 mA, 1 V, 1.5 s, 4 A RoHS Compliant: Yes
SMALL SIGNAL DIODE 85V 200mA SOT-23; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.5µs; Diode Case Style:SOT-23 RoHS Compliant: Yes
SWITCHING DIODE GENPURP QUADROMELF-E2 ROHS COMPLIANT: YES
SWITCHING DIODE GENPURP MINIMELF-E2 ROHS COMPLIANT: YES