Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0176
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
22,100
in stock
|
Buy Now | |
Future Electronics
from US$0.0274
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.0176
|
48,000
in stock
|
Buy Now | |
element14
from US$0.0345
|
13,269
in stock
|
Buy Now | |
Farnell
from US$0.0337
|
13,269
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0404
|
3,365
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
400
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | BAV16 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Product Range | BAV16 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BAV16WS Series 75 V 2 A 200 mW Surface Mount Fast Switching Diode - SOD-323 | Future Electronics |
Switching Standard Diode Sod323 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAV16WS-7-F | Newark Electronics |
Diode Switching 75V 0.15A 2-Pin SOD-323 T/R | Avnet America |
150mA 75V Fast Switching Diode SOD-323 | RS |
Diode: switching | Transfer Multisort Elektronik |
150mA 75V Fast Switching Diode SOD-323 | Diodes Inc BAV16WS-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAV16WS-7-F?
Additional datasheets, footprints and schematics for BAV16WS-7-F are listed on our Part Details page. You can also find images and similar parts to BAV16WS-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV16WS-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV16WS-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV16WS-7-F fall under?
The BAV16WS-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV16WS-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV16WS-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV16WS-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV16WS-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for BAV16WS-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV16WS-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV16WS-7-F?
You can fill out our help required form which you can use to request a quote for BAV16WS-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.