Status: | Unknown |
---|---|
Series: | BAV21 Series |
RoHS: | Unknown |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
13,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0148
|
2,469,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
165,214
in stock
|
Buy Now | |
element14
from US$0.0235
|
165,214
in stock
|
Buy Now | |
Farnell
from US$0.0216
|
165,214
in stock
|
Buy Now | |
Avnet America
from US$0.0148
|
102,000
in stock
|
Buy Now | |
Rutronik
from US$0.0215
|
54,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0487
|
403
in stock
|
Buy Now | |
Avnet Silica
-
|
381,000
in stock
|
Buy Now | |
RS Americas
from US$0.0350
|
-
|
Buy Now | |
Avnet Asia
from US$0.0161
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 2.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | BAV21 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BAV21W Series 2.5 A 200 V 250 mW Surface Mount Switching Diode - SOD-123 | Future Electronics |
Diode, Switching, 200V, 0.25W, Sod123 | Newark Electronics |
DIODE, SWITCH, 200V, 0.25W, SOD123 | element14 |
Diode Switching 200V 0.2A 2-Pin SOD-123 T/R | Avnet America |
SI-DIODE 0,2A 250V SOD123 | Rutronik |
Diode Switching 200mA 200V 250mW SOD123 | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 200mA 200V 250mW SOD123 | Diodes Inc BAV21W-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BAV21W-7-F?
Additional datasheets, footprints and schematics for BAV21W-7-F are listed on our Part Details page. You can also find images and similar parts to BAV21W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV21W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV21W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV21W-7-F fall under?
The BAV21W-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV21W-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV21W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV21W-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV21W-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAV21W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV21W-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV21W-7-F?
You can fill out our help required form which you can use to request a quote for BAV21W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.