Small Signal Diodes
Parts from Small Signal Diodes Category
SMALL SIGNAL DIODE 100V 200mA LL-34; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A RoHS Compliant: Yes
SMALL SIGNAL DIODE, 75V 200mA LL-34; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm Max:4A RoHS Compliant: Yes
SMALL SIGNAL DIODE 200V 500mA DO-35; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):500mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:4ARoHS Compliant: Yes
SMALL SIGNAL DIODE 150V 200mA DO-35; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:4A RoHS Compliant: Yes
SMALL SIGNAL DIODE 200V 200mA SOD-123, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; No. of Pins:2Pins RoHS Compliant: Yes
SMALL SIGNAL DIODE, 80V 200mA DO-35; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4ARoHS Compliant: Yes
DIODE, SMALL SIGNAL, 1A, 60V, SOD-80; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):250mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:1ARoHS Compliant: Yes