Axial Leaded Power Inductors
Parts from Axial Leaded Power Inductors Category
Product Range:IH Series; Inductance:100µH RoHS Compliant: Yes
Product Range:IH Series; Inductance:27µH RoHS Compliant: Yes
Product Range:LHL Series; Inductance:47µH; DC Current Rating:1.2A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Product Range:LHL Series; Inductance:1mH; DC Current Rating:250mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes
Product Range:-; Inductance:470µH; DC Resistance Max:1.26ohm; Inductance Tolerance:± 20%; RMS Current (Irms):900mA RoHS Compliant: Yes
Product Range:2300HT Series; Inductance:22µH RoHS Compliant: Yes
Product Range:5300 Series; Inductance:6.8µH RoHS Compliant: Yes
COMMON MODE CHOKE COIL, 5.0MH, BOX ROHS COMPLIANT: YES
Product Range:B82144A LBC Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:3.8ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes
INDUCTOR, 0.27UH, AXIAL; Product Range:SC30 Series; Inductance:270nH; DC Current Rating:1.05A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; SVHC:2-Ethoxyethanol (27-Jun-2018); Body Diameter:2.7mm; Colour:Yellow; Current RoHS Compliant: Yes
INDUCTOR, 15UH, AXIAL; Product Range:SC30 Series; Inductance:15µH; DC Current Rating:251mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10%; SVHC:2-Ethoxyethanol (27-Jun-2018); Body Diameter:2.7mm; Colour:Yellow; Current RoHS Compliant: Yes
Product Range:2100 Series; Inductance:10µH RoHS Compliant: Yes
HIGH CURRENT CHOKE, 100UH, 0R21, 10%; Product Range:5800 Series; Inductance:100µH; DC Current Rating:800mA; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
HIGH CURRENT CHOKE, 1MH, 200MA, 10%; Product Range:5800 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm; No. of Pins:2PinsRoHS Compliant: Yes
IND HIGH CURRENT CHOKE BOBBIN CORE 330UH 10% 1KHZ FERRITE 1. ROHS COMPLIANT: YES
IND HIGH CURRENT CHOKE BOBBIN CORE 47UH 10% 1KHZ FERRITE 4A ROHS COMPLIANT: YES
IND HIGH CURRENT CHOKE BOBBIN CORE 4.7MH 10% 1KHZ FERRITE 40 ROHS COMPLIANT: YES
Product Range:B82721A Series; Inductance:27mH RoHS Compliant: Yes
Product Range:B82721A Series; Inductance:- RoHS Compliant: Yes