Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 470µH |
---|---|
DC Resistance Max | 1.26ohm |
Inductance Tolerance | ± 20% |
RMS Current (Irms) | 900mA |
RoHS Compliant | Yes |
Power Inductors - Leaded INDUCTOR | Sager |
Toroidal Inductor, 470Uh, 0.9A, Tht | Newark Electronics |
Inductor Power Wirewound 480uH/470uH 20% 0.9A 1.26Ohm DCR RDL | Future Electronics |
Power Inductor, 470 uH, 900 mA, 1.26 Ohm, ± 20% | Avnet America |
Power Inductor, 470 uH, 900 mA, 1.26 Ohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE-52628NL.?
Additional datasheets, footprints and schematics for PE-52628NL. are listed on our Part Details page. You can also find images and similar parts to PE-52628NL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-52628NL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-52628NL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-52628NL. fall under?
The PE-52628NL. is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to PE-52628NL. when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-52628NL. you can contact the distributor directly for product support, shipping queries etc.
Is the PE-52628NL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PE-52628NL. have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for PE-52628NL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-52628NL. often in real-time on the comparison pages.
What if I can't find stock of PE-52628NL.?
You can fill out our help required form which you can use to request a quote for PE-52628NL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.