Status: | Unknown |
---|---|
Series: | 5800 Series |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
1,059
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
1,653
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,059
in stock
|
Buy Now | |
element14
from US$0.69
|
1,059
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
156
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 5800 Series |
---|---|
Inductance | 1mH |
DC Current Rating | 200mA |
DC Resistance Max | 2.3ohm |
Inductance Tolerance | ± 10% |
Body Material | Ferrite |
Case Dimensions | 6.98mm x 17.78mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Bourns Inductor, Axial, 1mH, 2.5Ohm, 240mA | Distrelec |
High Current Choke, 1Mh, 200Ma, 10% | Newark Electronics |
Inductor: axial | Transfer Multisort Elektronik |
Power Inductor, 1 mH, 240 mA, 2.5 Ohm, ± 10% | Avnet America |
Choke, Axial High Current,1,000uH,10%,2.3 Ohm Max DCR,2500Vrms | Bourns 5800-102-RC | RS Americas |
Power Inductor, 1 mH, 240 mA, 2.5 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5800-102-RC.?
Additional datasheets, footprints and schematics for 5800-102-RC. are listed on our Part Details page. You can also find images and similar parts to 5800-102-RC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5800-102-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5800-102-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5800-102-RC. fall under?
The 5800-102-RC. is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5800-102-RC. when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5800-102-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the 5800-102-RC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5800-102-RC. have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 5800-102-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5800-102-RC. often in real-time on the comparison pages.
What if I can't find stock of 5800-102-RC.?
You can fill out our help required form which you can use to request a quote for 5800-102-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.