Status: | Unknown |
---|---|
Series: | LHL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
-
|
-
|
Buy Now |
Product Range | LHL Series |
---|---|
Inductance | 1mH |
DC Current Rating | 250mA |
DC Resistance Max | 2.7ohm |
Inductance Tolerance | ± 5% |
RoHS Compliant | Yes |
Ind Power 1mH 5% 252KHz 55Q-Factor Ferrite 250mA RDL Ammo Pack | Avnet Asia |
Where can I find additional details, specifications and documents for a LHL08TB102J.?
Additional datasheets, footprints and schematics for LHL08TB102J. are listed on our Part Details page. You can also find images and similar parts to LHL08TB102J. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LHL08TB102J. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LHL08TB102J. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LHL08TB102J. fall under?
The LHL08TB102J. is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to LHL08TB102J. when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LHL08TB102J. you can contact the distributor directly for product support, shipping queries etc.
Is the LHL08TB102J. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LHL08TB102J. have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for LHL08TB102J..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LHL08TB102J. often in real-time on the comparison pages.
What if I can't find stock of LHL08TB102J.?
You can fill out our help required form which you can use to request a quote for LHL08TB102J. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.