Status: | Unknown |
---|---|
Series: | 5900 Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
730
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
730
in stock
|
Buy Now | |
element14
from US$1.14
|
730
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.84
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 5900 Series |
---|---|
Inductance | 4.7mH |
DC Current Rating | 400mA |
DC Resistance Max | 3.19ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
No. of Pins | 2Pins |
High Current Choke, 4.7Mh, 10%, Axial | Newark Electronics |
HIGH CURRENT CHOKE, 4.7MH, 10%, AXIAL | element14 |
Inductor: axial | Transfer Multisort Elektronik |
Power Inductor, 4.7 mH, 340 mA, 3.7 Ohm, ± 10% | Avnet America |
4700 uH +/-10% Ferrite Leaded Inductor, 400mA Idc, 3.19Ohms Rdc 5900 | Bourns 5900-472-RC | RS Americas |
Power Inductor, 4.7 mH, 340 mA, 3.7 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5900-472-RC?
Additional datasheets, footprints and schematics for 5900-472-RC are listed on our Part Details page. You can also find images and similar parts to 5900-472-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5900-472-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5900-472-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5900-472-RC fall under?
The 5900-472-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5900-472-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5900-472-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5900-472-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5900-472-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 5900-472-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5900-472-RC often in real-time on the comparison pages.
What if I can't find stock of 5900-472-RC?
You can fill out our help required form which you can use to request a quote for 5900-472-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.