Status: | Unknown |
---|---|
Series: | B82144A LBC Series |
RoHS: | Compliant |
Product Range | B82144A LBC Series |
---|---|
Inductance | 1mH |
DC Current Rating | 200mA |
DC Resistance Max | 3.8ohm |
Inductance Tolerance | ± 5% |
RoHS Compliant | Yes |
Epcos B82144A2105J 1000µH ±5% 200mA RF Axial LBC Choke | Rapid Electronics |
Product Range:B82144A Lbc Series | Newark Electronics |
LBC Series 1000 uH ▒5 % Tolerance 200 mA Axial Large Bobbin Core Choke | Future Electronics |
Where can I find additional details, specifications and documents for a B82144A2105J.?
Additional datasheets, footprints and schematics for B82144A2105J. are listed on our Part Details page. You can also find images and similar parts to B82144A2105J. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82144A2105J. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82144A2105J. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82144A2105J. fall under?
The B82144A2105J. is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to B82144A2105J. when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82144A2105J. you can contact the distributor directly for product support, shipping queries etc.
Is the B82144A2105J. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B82144A2105J. have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for B82144A2105J..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82144A2105J. often in real-time on the comparison pages.
What if I can't find stock of B82144A2105J.?
You can fill out our help required form which you can use to request a quote for B82144A2105J. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.