Status: | Unknown |
---|---|
Series: | 5700 Series |
RoHS: | Compliant |
Product Range | 5700 Series |
---|---|
Inductance | 450µH |
RoHS Compliant | Yes |
Product Range:5700 Series | Newark Electronics |
Ind High Current Toroid 450uH 15% 1KHz 1.5A RDL | Avnet America |
Ind.875x.437in,450uH15%1.5A, shdTH | Bourns 5705-RC | RS Americas |
Where can I find additional details, specifications and documents for a 5705-RC.?
Additional datasheets, footprints and schematics for 5705-RC. are listed on our Part Details page. You can also find images and similar parts to 5705-RC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5705-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5705-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5705-RC. fall under?
The 5705-RC. is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5705-RC. when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5705-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the 5705-RC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5705-RC. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5705-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5705-RC. often in real-time on the comparison pages.
What if I can't find stock of 5705-RC.?
You can fill out our help required form which you can use to request a quote for 5705-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.