High Frequency Inductors
Category Selection
View Parts from CategoryParts from High Frequency Inductors Category
INDUCTOR, 10UH, 0.37A, AXIAL; Product Range:78F Series; Inductance:10µH; DC Current Rating:370mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:18MHz RoHS Compliant: Yes
INDUCTOR, 1MH, 5%, 0.06A, AXIAL; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:1.2MHz RoHS Compliant: Yes
INDUCTOR, 470NH, 710MA, +10%, 330MHz; Product Range:SC30 Series; Inductance:470nH; DC Current Rating:710mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:330MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, RF Choke, B82144F2 LBC+ Series, 1.5 H, 10%, 0.045 ohm RoHS Compliant: Yes
HF INDUCTOR, 330NH 815MA 10% 410MHZ; Product Range:IM Series; Inductance:330nH; DC Current Rating:815mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:410MHz; Body Material:Phenolic; Q Factor:30 RoHS Compliant: Yes
HF INDUCTOR, 2.7UH 355MA 10% 100MHZ; Product Range:IM Series; Inductance:2.7µH; DC Current Rating:355mA; DC Resistance Max:0.55ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:100MHz; Body Material:Iron; No. of Pins:2PinsRoHS Compliant: Yes
HF INDUCTOR, 6.8UH, 175MA 10% 60MHZ; Product Range:IM Series; Inductance:6.8µH; DC Current Rating:175mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:60MHz; Body Material:Iron; Core Material:Iron RoHS Compliant: Yes
HF INDUCTOR, 1MH, 70MA, 10%, 3.8MHZ; Product Range:IMS-5 Series; Inductance:1mH; DC Current Rating:70mA; DC Resistance Max:17.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.8MHz; Body Material:Ferrite; Q Factor:60 RoHS Compliant: Yes
HF INDUCTOR, 100NH 1.35A 10% 680MHZ; Product Range:IM Series; Inductance:100nH; DC Current Rating:1.35A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:680MHz; Body Material:Phenolic; Q Factor:40 RoHS Compliant: Yes
HF INDUCTOR, 1UH, 385MA, 10% 230MHZ; Product Range:IM Series; Inductance:1µH; DC Current Rating:385mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:230MHz; Body Material:Phenolic; No. of Pins:2Pins RoHS Compliant: Yes
HF INDUCTOR, 33UH, 130MA, 10% 24MHZ; Product Range:IM Series; Inductance:33µH; DC Current Rating:130mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:24MHz; Body Material:Ferrite; No. of Pins:2PinsRoHS Compliant: Yes
HF INDUCTOR, 4.7UH, 230MA 10% 75MHZ; Product Range:IM Series; Inductance:4.7µH; DC Current Rating:230mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:75MHz; Body Material:Iron; Core Material:Iron RoHS Compliant: Yes
INDUCTOR, 100UH, 133MA, 5%, 9.5MHZ; Product Range:IM Series; Inductance:100µH; DC Current Rating:133mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:9.5MHz; Body Material:Iron; Core Material:Iron RoHS Compliant: Yes