High Frequency Inductors
Category Selection
View Parts from CategoryParts from High Frequency Inductors Category
INDUCTOR, 68UH, 5%, 1.5A, 6.1MHZ; Product Range:LBC+ Series; Inductance:68µH; DC Current Rating:1.5A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.1MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 0.1UH, 20%, 7.3A, 700MHZ; Product Range:BC+ Series; Inductance:100nH; DC Current Rating:7.3A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:700MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 1UH, 10%, 4.15A, 260MHZ; Product Range:BC+ Series; Inductance:1µH; DC Current Rating:4.15A; DC Resistance Max:0.038ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:260MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 10UH, 10%, 2.25A, 20MHZ; Product Range:BC+ Series; Inductance:10µH; DC Current Rating:2.25A; DC Resistance Max:0.136ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:20MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 100UH, 5%, 0.64A, 6MHZ; Product Range:BC+ Series; Inductance:100µH; DC Current Rating:640mA; DC Resistance Max:1.45ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 0.15UH, 20%, 6.5A, 650MHZ; Product Range:BC+ Series; Inductance:150nH; DC Current Rating:6.5A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:650MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 1.5UH, 10%, 3.8A, 235MHZ; Product Range:BC+ Series; Inductance:1.5µH; DC Current Rating:3.8A; DC Resistance Max:0.047ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:235MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 15UH, 10%, 1.6A, 15MHZ; Product Range:BC+ Series; Inductance:15µH; DC Current Rating:1.6A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:15MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 0.22UH, 20%, 5.9A, 610MHZ; Product Range:BC+ Series; Inductance:220nH; DC Current Rating:5.9A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:610MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 2.2UH, 10%, 3.4A, 150MHZ; Product Range:BC+ Series; Inductance:2.2µH; DC Current Rating:3.4A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:150MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 22UH, 10%, 1.3A, 12MHZ; Product Range:BC+ Series; Inductance:22µH; DC Current Rating:1.3A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:12MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 0.33UH, 20%, 5.3A, 480MHZ; Product Range:BC+ Series; Inductance:330nH; DC Current Rating:5.3A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:480MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 3.3UH, 10%, 3.05A, 75MHZ; Product Range:BC+ Series; Inductance:3.3µH; DC Current Rating:3.05A; DC Resistance Max:0.073ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:75MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 33UH, 5%, 1.05A, 9MHZ; Product Range:BC+ Series; Inductance:33µH; DC Current Rating:1.05A; DC Resistance Max:0.55ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:9MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 0.47UH, 20%, 5A, 400MHZ; Product Range:BC+ Series; Inductance:470nH; DC Current Rating:5A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:400MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 4.7UH, 10%, 2.75A, 35MHZ; Product Range:BC+ Series; Inductance:4.7µH; DC Current Rating:2.75A; DC Resistance Max:0.085ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:35MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 47UH, 5%, 0.95A, 8MHZ; Product Range:BC+ Series; Inductance:47µH; DC Current Rating:950mA; DC Resistance Max:0.68ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:8MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 6.8UH, 10%, 2.45A, 25MHZ; Product Range:BC+ Series; Inductance:6.8µH; DC Current Rating:2.45A; DC Resistance Max:0.105ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:25MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 1UH, 200MA, 10%, 785MHZ; Product Range:IM Series; Inductance:1µH; DC Current Rating:785mA; DC Resistance Max:0.29ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:200MHz; Case Dimensions:4.19mm x 9.78mm RoHS Compliant: No
INDUCTOR, 100UH, +5%, 4.8MHZ, AXIAL; Product Range:77F Series; Inductance:100µH; DC Current Rating:275mA; DC Resistance Max:2.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4.8MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes