High Frequency Inductors
Category Selection
View Parts from CategoryParts from High Frequency Inductors Category
IND RF CHOKE 220UH 5% 790KHZ 60Q-FCTR FERRITE 130MA AXL ROHS COMPLIANT: YES
IND RF CHOKE 47UH 5% 2.5MHZ 60Q-FCTR FERRITE 205MA AXL ROHS COMPLIANT: YES
RF CHOKE, 10UH, 180MA, 10%, 50MHZ; Product Range:8230 Series; Inductance:10µH; DC Current Rating:180mA; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:50MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes
INDUCTOR, 1MH, +10%, 3.4MHz, AXIAL; Product Range:8230 Series; Inductance:1mH; DC Current Rating:38mA; DC Resistance Max:72ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.4MHz; Body Material:Ferrite; No. of Pins:2Pins RoHS Compliant: Yes
IND CHOKE SHLD/MLD 100NH 10% 25MHZ 50Q-FCTR FERRITE 1.79A AX ROHS COMPLIANT: YES
IND CHOKE SHLD/MLD 220UH 10% 790KHZ 55Q-FCTR FERRITE 125MA A ROHS COMPLIANT: YES
RF CHOKE, 4700UH, 31MA, 10% 0.74MHZ; Product Range:9250A Series; Inductance:4.7mH; DC Current Rating:31mA; DC Resistance Max:81.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:740kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
INDUCTOR, 1.2UH, 10%, 4.25A, 190MHZ; Product Range:LBC+ Series; Inductance:1.2µH; DC Current Rating:4.25A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:190MHz; SVHC:Lead (27-Jun-201 RoHS Compliant: Yes
INDUCTOR, 120UH, 5%, 1.1A, 4.6MHZ; Product Range:LBC+ Series; Inductance:120µH; DC Current Rating:1.1A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4.6MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 15UH, 10%, 2.3A, 13MHZ; Product Range:LBC+ Series; Inductance:15µH; DC Current Rating:2.3A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:13MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 150UH, 5%, 1.05A, 4.2MHZ; Product Range:LBC+ Series; Inductance:150µH; DC Current Rating:1.05A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 22UH, 10%, 2.1A, 10MHZ; Product Range:LBC+ Series; Inductance:22µH; DC Current Rating:2.1A; DC Resistance Max:0.175ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:10MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 220UH, 5%, 0.9A, 3.6MHZ; Product Range:LBC+ Series; Inductance:220µH; DC Current Rating:900mA; DC Resistance Max:1.01ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.6MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 2.7UH, 10%, 3.55A, 120MHZ; Product Range:LBC+ Series; Inductance:2.7µH; DC Current Rating:3.55A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:120MHz; SVHC:Lead (27-Jun-2018 RoHS Compliant: Yes
INDUCTOR, 27UH, 10%, 2A, 9.2MHZ; Product Range:LBC+ Series; Inductance:27µH; DC Current Rating:2A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:9.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 270UH, 5%, 0.8A, 3.2MHZ; Product Range:LBC+ Series; Inductance:270µH; DC Current Rating:800mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 33UH, 5%, 1.9A, 9MHZ; Product Range:LBC+ Series; Inductance:33µH; DC Current Rating:1.9A; DC Resistance Max:0.22ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:9MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 47UH, 5%, 1.7A, 7.5MHZ; Product Range:LBC+ Series; Inductance:47µH; DC Current Rating:1.7A; DC Resistance Max:0.27ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:7.5MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 56UH, 5%, 1.6A, 6.8MHZ; Product Range:LBC+ Series; Inductance:56µH; DC Current Rating:1.6A; DC Resistance Max:0.31ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.8MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes