High Frequency Inductors
Category Selection
View Parts from CategoryParts from High Frequency Inductors Category
INDUCTOR, 4.7UH, AXIAL; Product Range:SC30 Series; Inductance:4.7µH; DC Current Rating:384mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:75MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes
INDUCTOR, 68UH, AXIAL; Product Range:SC30 Series; Inductance:68µH; DC Current Rating:162mA; DC Resistance Max:6.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:15MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes
IND RF CHOKE 100UH 5% 2.5MHZ 60Q-FCTR FERRITE 165MA AXL ROHS COMPLIANT: YES
IND RF CHOKE 1MH 5% 790KHZ 60Q-FCTR FERRITE 60MA AXL ROHS COMPLIANT: YES
IND RF CHOKE 4.7UH 5% 7.9MHZ 45Q-FCTR FERRITE 530MA AXL ROHS COMPLIANT: YES
IND CHOKE SHLD/MLD 100UH 10% 2.5MHZ 50Q-FCTR FERRITE 160MA A ROHS COMPLIANT: YES
INDUCTOR, AXIAL, 10UH, 0.75A; Product Range:1582 Series; Inductance:10µH; DC Current Rating:750mA; DC Resistance Max:-; Inductance Tolerance:± 10%; Self Resonant Frequency Min:65MHz; Case Dimensions:5.2mm x 11.4mm; No. of Pins:2Pins RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, RF Choke, 1582 Series, 100 H, 10%, 220 mA RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, RF Choke, 1582 Series, 1 H, 10%, 100 mA RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, RF Choke, 1582 Series, 2.2 H, 10%, 1.8 A RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, RF Choke, 1582 Series, 22 H, 10%, 430 mA RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, RF Choke, 1582 Series, 47 H, 10%, 270 mA RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, RF Choke, 1582 Series, 470 H, 10%, 120 mA RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, Interference Suppression Choke, 1585 Series, 50 H, 20% RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, Interference Suppression Choke, 1585 Series, 500 H, 20% RoHS Compliant: Yes
CHOKE, 220NH, 1.025A, 10%, 380MHZ; Product Range:78F Series; Inductance:220nH; DC Current Rating:1.15A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:380MHz; Body Material:Ferrite; Q Factor:40 RoHS Compliant: Yes
IND RF CHOKE 1UH 10% 25MHZ 40Q-FCTR FERRITE 815MA AXL ROHS COMPLIANT: YES
CHOKE, 1.8UH, 455MA, 10%, 125MHZ; Product Range:78F Series; Inductance:1.8µH; DC Current Rating:655mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:125MHz; Body Material:Ferrite; Q Factor:50 RoHS Compliant: Yes
IND CHOKE MLD 100UH 10% 2.5MHZ 50Q-FCTR FERRITE 125MA AXL ROHS COMPLIANT: YES
IND CHOKE SHLD/MLD 1MH 10% 790KHZ 60Q-FCTR FERRITE 70MA AXL ROHS COMPLIANT: YES