Radial Leaded High Frequency Inductors
Parts from Radial Leaded High Frequency Inductors Category
IND RF CHOKE BOBBIN CORE 47UH 10% 2.52MHZ 30Q-FCTR FERRITE 1 ROHS COMPLIANT: YES
RF CHOKE, 10UH, 3A, 10%, 14MHZ; Product Range:RL622 Series; Inductance:10µH; DC Current Rating:3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:14MHz; Case Dimensions:8.5mm x 11mm; Q Factor:50 RoHS Compliant: Yes
IND RF CHOKE 1MH 10% 252KHZ 50Q-FCTR FERRITE 290MA RDL ROHS COMPLIANT: YES
IND RF CHOKE 330UH 10% 796KHZ 20Q-FCTR FERRITE 540MA RDL ROHS COMPLIANT: YES
IND RF CHOKE BOBBIN CORE 680UH 10% 796KHZ 20Q-FCTR FERRITE 5 ROHS COMPLIANT: YES
IND RF CHOKE BOBBIN CORE 3.3UH 20% 7.96MHZ 20Q-FCTR FERRITE ROHS COMPLIANT: YES
RF CHOKE, 150UH, 750MA, 10%, 3.2MHZ; Product Range:RL622 Series; Inductance:150µH; DC Current Rating:750mA; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.2MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
IND RF CHOKE 470UH 10% 796KHZ 20Q-FCTR FERRITE 460MA RDL ROHS COMPLIANT: YES
IND RF CHOKE BOBBIN CORE 220UH 10% 796KHZ 20Q-FCTR FERRITE 1 ROHS COMPLIANT: YES
RF CHOKE, 68UH, 1.36A, 10%, 4.9MHZ; Product Range:6000 Series; Inductance:68µH; DC Current Rating:1.36A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:4.9MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes
INDUCTOR, 10UH, 10%, 2.45A, 22MHZ; Product Range:LBC+ Series; Inductance:10µH; DC Current Rating:2.45A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:22MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 100UH, 5%, 1.3A, 5.4MHZ; Product Range:LBC+ Series; Inductance:100µH; DC Current Rating:1.3A; DC Resistance Max:0.46ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:5.4MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 15UH, 10%, 2.3A, 13MHZ; Product Range:LBC+ Series; Inductance:15µH; DC Current Rating:2.3A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:13MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 150UH, 5%, 1.05A, 4.2MHZ; Product Range:LBC+ Series; Inductance:150µH; DC Current Rating:1.05A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 22UH, 10%, 2.1A, 10MHZ; Product Range:LBC+ Series; Inductance:22µH; DC Current Rating:2.1A; DC Resistance Max:0.175ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:10MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 220UH, 5%, 0.9A, 3.6MHZ; Product Range:LBC+ Series; Inductance:220µH; DC Current Rating:900mA; DC Resistance Max:1.01ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.6MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
INDUCTOR, 33UH, 5%, 1.9A, 9MHZ; Product Range:LBC+ Series; Inductance:33µH; DC Current Rating:1.9A; DC Resistance Max:0.22ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:9MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes