High Frequency Inductors
Category Selection
View Parts from CategoryParts from High Frequency Inductors Category
Viewing page 264 of 264
5261 to 5265 of 5265 parts currently displaying
Epcos
Surface Mount High Frequency Inductor, B82442T Series, 1 mH, 10%, 2220 [5650 Metric], 1.8 MHz RoHS Compliant: Yes
Epcos
Surface Mount High Frequency Inductor, B82442T Series, 470 H, 10%, 2220 [5650 Metric], 2.6 MHz RoHS Compliant: Yes
Epcos
Surface Mount High Frequency Inductor, B82422H Series, 470 H, 10%, 1210 [3225 Metric], 3.5 MHz RoHS Compliant: Yes
Epcos
Surface Mount High Frequency Inductor, B82498F Series, 39 nH, 5%, 0805 [2012 Metric], 2.1 GHz RoHS Compliant: Yes
Sigmainductors - Te Connectivity
CHIP INDUCTOR 18NH 700MA 5% 3100MHZ; Inductance:18nH; DC Resistance Max:0.17ohm; Self Resonant Frequency Min:3.1GHz; DC Current Rating:700mA; Inductor Case Style:0603 [1608 Metric]; Product Range:3650 Series; Inductor Type:Standard RoHS Compliant: Yes
See more parts featured in this category or return to Inductors
Viewing page 264 of 264
5261 to 5265 of 5265 parts currently displaying