Status: | Unknown |
---|---|
Series: | 78F Series |
RoHS: | Compliant |
Product Range | 78F Series |
---|---|
Inductance | 10µH |
DC Current Rating | 370mA |
DC Resistance Max | 0.75ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 18MHz |
RoHS Compliant | Yes |
Inductor, 10Uh, 0.37A, Axial | Newark Electronics |
Bourns Conformal Coated RF Choke, 10uH, 750mOhm, 370mA | Distrelec |
RF Choke, High Frequency, 10 uH, 370 mA, 750 Milliohm, ± 5%, 18 MHz | Avnet America |
Where can I find additional details, specifications and documents for a 78F100J-TR-RC?
Additional datasheets, footprints and schematics for 78F100J-TR-RC are listed on our Part Details page. You can also find images and similar parts to 78F100J-TR-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78F100J-TR-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78F100J-TR-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78F100J-TR-RC fall under?
The 78F100J-TR-RC is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 78F100J-TR-RC when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78F100J-TR-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 78F100J-TR-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 78F100J-TR-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 78F100J-TR-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78F100J-TR-RC often in real-time on the comparison pages.
What if I can't find stock of 78F100J-TR-RC?
You can fill out our help required form which you can use to request a quote for 78F100J-TR-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.