More Passive Components
Parts from More Passive Components Category
LTO 100 F 4U99 1% TU30 e3
1N5F30VAC±V
RH 50 2U26 1% BA10 e1
TNPW-1206 505K 0.1% T-9 RT1
ERL-32 5.9K 1% T-1 RLR32C5901FR B14
WSK-1216 .001 1% EA e3

INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-5A Series; Power Inductor Case:7.21mm x 7.12mm x 3.23mm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-51 Series; Power Inductor Case:7.2mm x 7.1mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLE-2525CD-5A Series; Power Inductor Case:7.21mm x 7.12mm x 3.23mm RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLE-2525CD-51 Series; Power Inductor Case:7.2mm x 7.1mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielded; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-5A Series; Power Inductor Case:7.21mm x 7.12mm x 3.23mm RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielded; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-51 Series; Power Inductor Case:7.2mm x 7.1mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-5A Series; Power Inductor Case:7.21mm x 7.12mm x 3.23mm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-51 Series; Power Inductor Case:7.2mm x 7.1mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielded; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-5A Series; Power Inductor Case:7.21mm x 7.12mm x 3.23mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 10.6A; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielded; Saturation Current (Isat):11.6A; Product Range:IHLE-2525CD-51 Series; Power Inductor Case:7.2mm x 7.1mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-5A Series; Power Inductor Case:7.21mm x 7.12mm x 3.23mm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2525CD-51 Series; Power Inductor Case:7.2mm x 7.1mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-5A Series; Power Inductor Case:7.21mm x 7.12mm x 3.23mm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:IHLE-2525CD-51 Series; Power Inductor Case:7.2mm x 7.1mm x 3.2mm RoHS Compliant: Yes