Optoelectronics & Displays
Category Selection
View Parts from CategoryLight Pipes
489 parts
UV Emitters
45 parts
Phototransistors
201 parts
Hardware
15 parts
LED Products
4221 parts
Panel Mount Indicators, Bases & Lenses
5559 parts
PCB Mount Indicators
519 parts
Optocouplers
2233 parts
Parts from Optoelectronics & Displays Category
LED, ULTRA VIOLET, 395NM, SMD; UV LED Type:UV-A; Wavelength:395nm; Radiant Power:-; Angle of Half Intensity:150°; UV LED Case Style:Top View SMD, 0805; Forward Current If:20mA; Forward Voltage:3.3V; Product Range:-; Technology / RoHS Compliant: Yes
LED, HB, TITANBRITE, ULTRA VIOLET, SMD; Product Range:QuasarBrite Series; LED Color:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:100°; Luminous Flux @ Test:18lm; Forward Current If Max:800mA; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
UV METAL CAN LED; Product Range:OUE8A Series; LED Color:Ultra Violet; Wavelength Typ:380nm; Viewing Angle:18°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:100mA; Forward Voltage @ Test:3.3V; MSL:- RoHS Compliant: Yes
LED, Ultra Violet, 5mm, 3.6 V, 25 mA RoHS Compliant: Yes
LED, Ultra Violet, 5mm, 3.6 V, 25 mA RoHS Compliant: Yes
LED, Ultra Violet, 375 nm, 3.6 V, 20 mA RoHS Compliant: Yes
LED, STAR-BOARD, UV, 390NM; Product Range:OCX-440 Series; LED Colour:Ultra Violet; Wavelength Typ:390nm; Luminous Flux @ Test:-; Supply Voltage:-; Power Module Configuration:Star; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
HB LED, ULTRA VIOLET, 385NM, SMD; UV LED Type:UV-A; Wavelength:385nm; Radiant Power:2.5W; Angle of Half Intensity:140°; UV LED Case Style:Top View SMD, 5.2mm x 5.2mm; Forward Current If:500mA; Forward Voltage:14.5V; Product Range:-; RoHS Compliant: Yes
LED, VIOLET, 405NM; Product Range:LZ4 Series; LED Color:Violet; Wavelength Typ:405nm; Viewing Angle:97°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Forward Voltage @ Test:15.6V; LED Mounting:SMD RoHS Compliant: Yes
LED, VIOLET, 400NM; Product Range:LZ1 Series; LED Color:Violet; Wavelength Typ:400nm; Viewing Angle:74°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Forward Voltage @ Test:3.9V; LED Mounting:SMD RoHS Compliant: Yes
LED, VIOLET, 400NM; Product Range:LZ4 Series; LED Color:Violet; Wavelength Typ:400nm; Viewing Angle:97°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Forward Voltage @ Test:15.6V; LED Mounting:SMD RoHS Compliant: Yes
LED, ULTRA VIOLET, 367NM, 0606; LED Colour:Ultra Violet; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:367nm; Luminous Intensity:-; Viewing Angle:135°; Lens Shape:Square; Product RoHS Compliant: Yes