Amplified Photo Diodes
Parts from Amplified Photo Diodes Category
No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:950nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:-; Angle of Half Sensitivity ±:60° RoHS Compliant: No
PHOTO DIODE W/ AMP, 650NM, SOP-8; No. of Pins:8Pins; Diode Case Style:SOP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; SVHC:No RoHS Compliant: Yes
PHOTODIODE; No. of Pins:8Pins; Diode Case Style:TO-99; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
PHOTODIODE, PHOTOLOGIC, 935NM, RADIAL; No. of Pins:3Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:-; Input Current:12mA RoHS Compliant: Yes