Gate Drive Output Optocouplers
Parts from Gate Drive Output Optocouplers Category

MOSFET GATE DRIVER, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; MSL:MSL 4 - 72 hours; No. of Channels:2Channels; Operating Temperature Max:85°C RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:40; Forward Current If:25mA; Input Current:16mA RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8342 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes


OPTOCOUPLER, GATE DRIVER, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8343 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, SMD, IPM DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:4kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Current Transfer Ratio Min:44%; Current Transfer Ratio RoHS Compliant: Yes

MOSFET GATE DRIVER, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; MSL:MSL 4 - 72 hours; No. of Channels:2Channels; Operating Temperature Max:85°C RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 2-CH, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:400mA; No. of Channels:1Channels; RoHS Compliant: Yes


OPTOCOUPLER, GATE DRIVE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; CTR Max:90%; CTR Min:44%; Common Mode Ratio:15k; Data Rate Max:1Mbps RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; CTR Max:90%; CTR Min:44%; Common Mode Ratio:15000; Data Rate Max:1MbpsRoHS Compliant: Yes

OPTOCOUPLER, IGBT, 5KV, SOP-5 ROHS COMPLIANT: YES

OPTOCOUPLER, IGBT, 5KV, SOP-5 ROHS COMPLIANT: YES
PHOTOVOLTAIC ISOLATOR, 2CH, 3.75KV, DIP8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
PHOTOVOLTAIC ISOLATOR, 2CH, 4KV, DIP8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:4kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PHOTOREL IR EMIT DIODE+PHOTMOSFET 4PINDIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:2.5kV; Product Range:-; Input Current:7.5mA; No. of Channels:1Channels; Output Voltage:60V RoHS Compliant: Yes




OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:15 kV/uS; Common Mode Voltage Vcm:1500V; Forward Current If:7mARoHS Compliant: Yes