Fiber Optic Transceiver Modules
Parts from Fiber Optic Transceiver Modules Category






OPTICAL LIMITING TRANSCEIVERS, 1310NM; Wavelength Typ:1310nm; Supply Voltage:3.3V; Data Rate Max:11.3Gbps; Product Range:-; Fibre Optic Applications:Fast Ethernet RoHS Compliant: Yes

TRANSCEIVER MODULE, 1310NM, 3.3V; Wavelength Typ:1310nm; Supply Voltage:3.3V; Data Rate Max:-; Product Range:SFP Series RoHS Compliant: Yes

TRANSCEIVER MODULE, 1310NM, 3.3V; Wavelength Typ:1310nm; Supply Voltage:3.3V; Data Rate Max:-; Product Range:SFP Series RoHS Compliant: Yes

FIBER OPTIC TRANSCEIVER MODULE; Wavelength Typ:1300nm; Supply Voltage:5V; Data Rate Max:100Mbps; Product Range:-; Fibre Optic Applications:Multimode Fibre Backbone Links, Multimode Fibre Media Converters RoHS Compliant: Yes

FIBER OPTIC TRANSCEIVER; Wavelength Typ:1300nm; Supply Voltage:5V; Data Rate Max:155Mbps; Product Range:-; Fibre Optic Applications:ATM, SONET OC-3/SDH STM-1

TRANSCEIVER, ETHERNET, DUPLEX, SC; Wavelength Typ:1300nm; Supply Voltage:5V; Data Rate Max:100Mbps; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type:SC; External Depth:39.12mm; External Length / Height:10.35mm; External RoHS Compliant: Yes

TRANSCEIVER MODULE, 100MBPS, 1300NM, 5V; Wavelength Typ:1300nm; Supply Voltage:5V; Data Rate Max:100Mbps; Product Range:AFBR Series RoHS Compliant: Yes

FIBRE OPTIC, TRANSCEIVER, 850NM; Wavelength Typ:850nm; Supply Voltage:-; Data Rate Max:1.25Gbps; Product Range:-; Adapter Body Style:Straight Adapter; Convert To Fiber Optic Connector:LC Duplex; Convert To Gender:Jack RoHS Compliant: Yes

FIBRE OPTIC, TRANSCEIVER, 850NM; Wavelength Typ:850nm; Supply Voltage:-; Data Rate Max:11.1Gbps; Product Range:-; Adapter Body Style:Straight Adapter; Convert To Fiber Optic Connector:LC Duplex; Convert To Gender:Jack RoHS Compliant: Yes
TRANSCEIVER MODULE, 1GBPS, 1310NM, 10KM; Wavelength Typ:1310nm; Supply Voltage:3.3V; Data Rate Max:1Gbps; Product Range:-
TRANSCEIVER MODULE, 10GBPS, 1310NM, 10KM; Wavelength Typ:1310nm; Supply Voltage:3.3V; Data Rate Max:10Gbps; Product Range:-
TRANSCEIVER MODULE, 10GBPS, 1310NM, 220M; Wavelength Typ:1310nm; Supply Voltage:3.3V; Data Rate Max:10Gbps; Product Range:-
TRANSCEIVER MODULE, 10GBPS, 850NM, 300M; Wavelength Typ:850nm; Supply Voltage:3.3V; Data Rate Max:10Gbps; Product Range:-
TRANSCEIVER MODULE, 100GBPS, 850NM, 100M; Wavelength Typ:850nm; Supply Voltage:-; Data Rate Max:100Gbps; Product Range:-
TRANSCEIVER MODULE, 25GBPS, 1310NM, 10KM; Wavelength Typ:1310nm; Supply Voltage:-; Data Rate Max:25Gbps; Product Range:-