Infrared Receivers
Parts from Infrared Receivers Category
IR RECEIVER, 40M, 950NM, SMD, FULL REEL; Carrier Frequency:36kHz; Transmission Range:40m; Directivity:50°; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IR RECEIVER, 40M, 950NM, SMD, FULL REEL; Carrier Frequency:36kHz; Transmission Range:40m; Directivity:50°; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IR RECEIVER, 40M, 950NM, SMD; Carrier Frequency:56kHz; Transmission Range:40m; Directivity:50°; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:950µA RoHS Compliant: Yes
IR EMITTING DIODE; Carrier Frequency:455kHz; Transmission Range:15m; Directivity:50°; Supply Voltage Max:-; Supply Voltage Min:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:2.3mA; Product Range:- RoHS Compliant: Yes
IR RECEIVER, 40M, 950NM, SMD; Carrier Frequency:40kHz; Transmission Range:40m; Directivity:50°; Supply Voltage Max:5.5V; Supply Voltage Min:2.7V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:950µA RoHS Compliant: Yes
Carrier Frequency:50kHz; Transmission Range:20m; Directivity:45°; Supply Voltage Max:5.5V; Supply Voltage Min:2.5V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:700µA; Product Range:- RoHS Compliant: No
IR SENSOR IC 38KHZ -E3 ROHS COMPLIANT: NO
IR RECEIVER, 45m, THROUGH HOLE; Carrier Frequency:38kHz; Transmission Range:45m; Directivity:45°; Supply Voltage Max:5.5V; Supply Voltage Min:2.5V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:450µARoHS Compliant: Yes
IR RECEIVER, 45m, THROUGH HOLE; Carrier Frequency:38kHz; Transmission Range:45m; Directivity:45°; Supply Voltage Max:5.5V; Supply Voltage Min:2.5V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:450µARoHS Compliant: Yes
IR RECEIVER, 45m, THROUGH HOLE; Carrier Frequency:38kHz; Transmission Range:45m; Directivity:45°; Supply Voltage Max:5.5V; Supply Voltage Min:2.5V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:450µARoHS Compliant: Yes
Carrier Frequency:60kHz; Transmission Range:5m; Directivity:45°; Supply Voltage Max:5.5V; Supply Voltage Min:2.5V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:700µA; Product Range:- RoHS Compliant: No
IR RECEIVER, 35M, 950NM, SIP; Carrier Frequency:38kHz; Transmission Range:45m; Directivity:45°; Supply Voltage Max:5.5V; Supply Voltage Min:2.5V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Supply Current:450µA RoHS Compliant: No
IR SENSOR IC 36KHZ -E3 ROHS COMPLIANT: NO