Infrared Emitters
Parts from Infrared Emitters Category
IR EMITTER, 1206, 740NM, 40 DEG; Viewing Angle:40°; Diode Case Style:1206; Forward Current If(AV):30mA; Forward Voltage VF Max:-; Rise Time:40ns; Fall Time tf:40ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
DETECTOR ASSEMBLY, 660NM, RADIAL LEADED; Viewing Angle:-; Diode Case Style:Radial Leaded; Forward Current If(AV):-; Forward Voltage VF Max:700mV; Rise Time:350ns; Fall Time tf:350ns; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Infrared Emitter, High Speed, 100 mA, 30 ns, 30 ns, 24 , -40 C RoHS Compliant: Yes
Infrared Emitter, High Speed, 100 mA, 30 ns, 30 ns, 24 , -40 C RoHS Compliant: Yes
INFRARED EMITTER ROHS COMPLIANT: YES
Infrared Emitter, High Speed, 100 mA, 10 ns, 10 ns, 120 , 1.9 V, -40 C RoHS Compliant: Yes
Infrared Emitter, High Power, 1 A, 20 ns, 20 ns, 120 , 2.5 V, -40 C RoHS Compliant: Yes
Infrared Emitter, 20 mA, 34 , 1.6 V, -40 C RoHS Compliant: Yes
IR EMITTER, 880NM, SMD; Viewing Angle:-; Diode Case Style:SMD; Forward Current If(AV):50mA; Forward Voltage VF Max:5V; Rise Time:800ns; Fall Time tf:700ns; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IR EMITTER, 880NM, 4.7MM, TO-46-2, THOUGH HOLE; Viewing Angle:20°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:700ns; Fall Time tf:700ns; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
IR EMITTER, 880NM, 4.7MM, TO-46-2, THOUGH HOLE; Viewing Angle:20°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:700ns; Fall Time tf:700ns; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
IR EMITTER, 955NM, 5.31MM, TO-46-2, THOUGH HOLE; Viewing Angle:40°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.7V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
IR EMITTER, AEC-Q101, 890NM, SMD, GW ROHS COMPLIANT: YES
IR EMITTER, AEC-Q101, 890NM, SMD, RGW ROHS COMPLIANT: YES
IR EMITTER, 935NM, 4.72MM, TO-46-2, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes