Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
2,520
in stock
|
Buy Now | |
element14
from US$0.40
|
2,428
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,428
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
109
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
Viewing Angle | 120° |
---|---|
Diode Case Style | 0805 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | - |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage | 1.65V |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 850nm |
Radiant Intensity | 10mW/Sr |
Wavelength Typ | 850nm |
Infrared LED 850nm High Speed SMD0805 | RS |
INFRARED EMITTER 850 NM0805 | element14 |
Ir Emitter, Aec-Q101, 850Nm, 10Mw/Sr | Newark Electronics |
LED IrLED 850nm 2-Pin SMD T/R | EBV Elektronik |
HIGH SPEED 0805 850nm | Rutronik |
IR EMITTER 850NM 0805 AECQ101 | TTI Europe |
Where can I find additional details, specifications and documents for a VSMY1850X01?
Additional datasheets, footprints and schematics for VSMY1850X01 are listed on our Part Details page. You can also find images and similar parts to VSMY1850X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY1850X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY1850X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY1850X01 fall under?
The VSMY1850X01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY1850X01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY1850X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY1850X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY1850X01 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for VSMY1850X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY1850X01 often in real-time on the comparison pages.
What if I can't find stock of VSMY1850X01?
You can fill out our help required form which you can use to request a quote for VSMY1850X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.