Infrared Emitters
Parts from Infrared Emitters Category
IR EMITTER, 850NM, 2.4MM, LCC-2, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IR EMITTER, 940NM, 2.4MM, LCC-2, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.35V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: No
IR EMITTER, 830NM, 2.4MM, LCC-2, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IR EMITTER, 890NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IR EMITTER, 850NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IR EMITTER, 940NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IR EMIT.HSPD DIODE DH 940NM; Peak Wavelength:940nm; Diode Case Style:0805; Radiant Intensity (Ie):6mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.35V; Operating Temperature Min:-40°C;RoHS Compliant: Yes