Infrared Emitters
Parts from Infrared Emitters Category
Viewing page 3 of 18
41 to 60 of 351 parts currently displaying
Vishay
IR EMITTER, 1.9V, 850NM, SMD-2; Viewing Angle:10°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Vishay
IR EMITTER, AEC-Q101, 850NM, 0805 ROHS COMPLIANT: YES
Vishay
IR EMITTER, AEC-Q101, 890NM, 0805 ROHS COMPLIANT: YES
Vishay
IR EMITTER, AEC-Q101, 940NM, 0805 ROHS COMPLIANT: YES
INFRARED EMITTER, 890NM, T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:40°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes
Vishay
IR EMITTER, AEC-Q101, 940NM, SMD ROHS COMPLIANT: YES
See more parts featured in this category or return to Infrared Products
Viewing page 3 of 18
41 to 60 of 351 parts currently displaying