Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
3,590
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
4,977
in stock
|
Buy Now | |
element14
from US$0.30
|
4,977
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,977
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
743
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 12° |
---|---|
Diode Case Style | - |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.2V |
Rise Time | 800ns |
Fall Time tf | 800ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 940nm |
Radiant Intensity | 7mW/Sr |
Wavelength Typ | 950nm |
IR EMITTER 940NM | TTI Europe |
Infrared Emitter 940 Nm Smd | Newark Electronics |
INFRARED EMITTER 940 NM SMD | element14 |
LED IrLED 950nm | RS |
IR-EMITTER HIGH POWER 950NM SMD | Rutronik |
IR transmitter | Transfer Multisort Elektronik |
940 nm 100 mA â–’12â–‘ SMT High Speed Infrared Emitting Diode - SMD-2 | Future Electronics |
LED IrLED 950nm 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSML1020?
Additional datasheets, footprints and schematics for TSML1020 are listed on our Part Details page. You can also find images and similar parts to TSML1020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSML1020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSML1020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSML1020 fall under?
The TSML1020 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSML1020 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSML1020 you can contact the distributor directly for product support, shipping queries etc.
Is the TSML1020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSML1020 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TSML1020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSML1020 often in real-time on the comparison pages.
What if I can't find stock of TSML1020?
You can fill out our help required form which you can use to request a quote for TSML1020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.