Infrared Emitters
Parts from Infrared Emitters Category
Infrared Emitter, Metal Can, 100 mA, 700 ns, 700 ns, 90 , 1.9 V, -55 C RoHS Compliant: Yes
IR EMITTER, SIDE, EMIT, 850NM; Viewing Angle:36°; Diode Case Style:Side Looking; Forward Current If(AV):50mA; Forward Voltage VF Max:1.7V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IR DIODE, 875NM, PLCC, SMD, FULL REEL; Viewing Angle:100°; Diode Case Style:LCC; Forward Current If(AV):50mA; Forward Voltage VF Max:1.5V; Rise Time:500ns; Fall Time tf:500ps; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
INFRARED EMITTING DIODE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes
LED, 1206, IR 880NM; Viewing Angle:-; Diode Case Style:1206; Forward Current If(AV):50mA; Forward Voltage VF Max:1.4V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
LED, 0805, IR 880NM; Viewing Angle:-; Diode Case Style:0805; Forward Current If(AV):50mA; Forward Voltage VF Max:1.4V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
IR EMITTER, 1.5MM, SMD; Viewing Angle:40°; Diode Case Style:1206; Forward Current If(AV):30mA; Forward Voltage VF Max:1.7V; Rise Time:40ns; Fall Time tf:40ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
LED, 1206, LENSED, IR 880NM; Viewing Angle:40°; Diode Case Style:1206; Forward Current If(AV):50mA; Forward Voltage VF Max:1.4V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes